KEYENCE Proximity Switch AP-V41AW

Description
PRESSURE SENSOR AMPLIFIER, NPN, 4-1/2 DIGIT, 2 COLOR SEGMENT LED, RED LED. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE SENSOR AMPLIFIER, NPN, 4-1/2 DIGIT, 2 COLOR SEGMENT LED, RED LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 34079361 - Radwell International
Willingboro, NJ, United States
Proximity Switch
34079361
Proximity Switch 34079361
PRESSURE SENSOR AMPLIFIER, NPN, 4-1/2 DIGIT, 2 COLOR SEGMENT LED, RED LED. FREE 2 YEAR RADWELL WARRANTY

PRESSURE SENSOR AMPLIFIER, NPN, 4-1/2 DIGIT, 2 COLOR SEGMENT LED, RED LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 34079361
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08313181247 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details