TURCK Inc. Sensor, 20Mm, Pnp, Terminals; Sensing Range Max Turck BC20-K40SR-VP4X2

Description
SENSOR, 20MM, PNP, TERMINALS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 20mm; Supply RoHS Compliant: NA
Datasheet
Description
SENSOR, 20MM, PNP, TERMINALS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 20mm; Supply RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 20Mm, Pnp, Terminals; Sensing Range Max Turck - 58T1342 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 20Mm, Pnp, Terminals; Sensing Range Max Turck
58T1342
Sensor, 20Mm, Pnp, Terminals; Sensing Range Max Turck 58T1342
SENSOR, 20MM, PNP, TERMINALS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 20mm; Supply RoHS Compliant: NA

SENSOR, 20MM, PNP, TERMINALS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 20mm; Supply RoHS Compliant: NA

Supplier's Site Datasheet
Proximity Switch - 268508 - Radwell International
Willingboro, NJ, United States
Proximity Switch
268508
Proximity Switch 268508
(25100), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, SMOOTH PLASTIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY

(25100), SENSOR, EMBEDDABLE, CAPACITIVE, 20MM RANGE, SMOOTH PLASTIC, 40MM SIZE, STRAIGHT TERMINAL CHAMBER, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
TURCK Sensors & Switches BC20-K40SR-VP4X2

TURCK Sensors & Switches BC20-K40SR-VP4X2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 58T1342 268508
Product Name Sensor, 20Mm, Pnp, Terminals; Sensing Range Max Turck Proximity Switch Proximity Switch
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004202-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details