Automationdirect.com Proximity Switch AE1-AP-5F

Description
PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 3MM SENSING DISTANCE, 3-PIN M8 QUICK-DISCONNECT, 8MM DIAMETER X 60MM BODY, PNP, N.O. OUTPUT, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, CHROME-PLATED BRASS HOUSING, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 3MM SENSING DISTANCE, 3-PIN M8 QUICK-DISCONNECT, 8MM DIAMETER X 60MM BODY, PNP, N.O. OUTPUT, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, CHROME-PLATED BRASS HOUSING, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 22666302 - Radwell International
Willingboro, NJ, United States
Proximity Switch
22666302
Proximity Switch 22666302
PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 3MM SENSING DISTANCE, 3-PIN M8 QUICK-DISCONNECT, 8MM DIAMETER X 60MM BODY, PNP, N.O. OUTPUT, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, CHROME-PLATED BRASS HOUSING, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, TUBULAR, 3MM SENSING DISTANCE, 3-PIN M8 QUICK-DISCONNECT, 8MM DIAMETER X 60MM BODY, PNP, N.O. OUTPUT, SEMI-FLUSH, 1 KHZ SWITCHING FREQUENCY, CHROME-PLATED BRASS HOUSING, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22666302
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-M18B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000001432-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details