PHOTOELECTRIC SENSOR, 0-2m, PNP; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:BA Series RoHS Compliant: Yes
SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 22T0651 | 19168910 |
| Product Name | Photoelectric Sensor, 0-2M, Pnp; Sensor Output Autonics | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |