Balluff, Inc. Proximity Switch BCSM18KM3-PSC80G-BV02

Description
PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36 VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36 VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 5672816 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5672816
Proximity Switch 5672816
PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36 VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR,BCS & SK1,CAPACITIVE PROXIMITY,N.O.,10-36VDC,250MA,SENSING RANGE 8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5672816
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Switches (Solid State) - 620-1420-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details