Balluff, Inc. Proximity Switch BCS018PS1C03

Description
BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY
Description
BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 5672675 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5672675
Proximity Switch 5672675
BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY

BCAW/BCSCAPACITY PROXIMITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5672675
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317842065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details