KEYENCE Proximity Switch AP-V32

Description
PROXIMITY SWITCH, 12-24VDC, 1 OUTPUT, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 12-24VDC, 1 OUTPUT, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 225559174 - Radwell International
Willingboro, NJ, United States
Proximity Switch
225559174
Proximity Switch 225559174
PROXIMITY SWITCH, 12-24VDC, 1 OUTPUT, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 12-24VDC, 1 OUTPUT, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 225559174
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093459 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details