Automationdirect.com Proximity Sensing System AE1-AP-5A

Description
PROXIMITY SENSOR, INDUCTIVE, THREADED, TUBULAR, 8MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 10-30 VDC, 3MM SENSING DISTANCE, SEMI-FLUSH MOUNTING, 1 KHZ SWITCHING FREQUENCY, 3 WIRE, #26 AWG, PIGTAIL CONNECTION, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, THREADED, TUBULAR, 8MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 10-30 VDC, 3MM SENSING DISTANCE, SEMI-FLUSH MOUNTING, 1 KHZ SWITCHING FREQUENCY, 3 WIRE, #26 AWG, PIGTAIL CONNECTION, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 22666311 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
22666311
Proximity Sensing System 22666311
PROXIMITY SENSOR, INDUCTIVE, THREADED, TUBULAR, 8MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 10-30 VDC, 3MM SENSING DISTANCE, SEMI-FLUSH MOUNTING, 1 KHZ SWITCHING FREQUENCY, 3 WIRE, #26 AWG, PIGTAIL CONNECTION, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, THREADED, TUBULAR, 8MM DIAMETER X 45MM BODY, CHROME-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 10-30 VDC, 3MM SENSING DISTANCE, SEMI-FLUSH MOUNTING, 1 KHZ SWITCHING FREQUENCY, 3 WIRE, #26 AWG, PIGTAIL CONNECTION, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 22666311
Product Name Proximity Sensing System
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000972-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1701-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092507 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0315 inch (0.8000 mm)
View Details