Radwell International Proximity Switch BCS004K-SUB

Description
SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 130355932 - Radwell International
Willingboro, NJ, United States
Proximity Switch
130355932
Proximity Switch 130355932
SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALLUFF BCS004K, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 130355932
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensor - S3864 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details