Radwell International Proximity Switch BES00E9-SUB

Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 74005088 - Radwell International
Willingboro, NJ, United States
Proximity Switch
74005088
Proximity Switch 74005088
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL SHIELDED , 12MM THREADED, 4MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00E9-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches BES00E9-SUB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 74005088
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Series 9000 ClearSight Photo Sensor - 42GRC-9200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 47.24 inch (1200 mm)
Electrical Connection 2m (6.5ft) cable
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details