Radwell International Proximity Switch AM1-A0-2A-SUB

Description
SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 93001789 - Radwell International
Willingboro, NJ, United States
Proximity Switch
93001789
Proximity Switch 93001789
SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR AUTOMATION DIRECT AM1-A0-2A, PROXIMITY SENSOR, INDUCTIVE, M12, UNSHIELDED, 4MM RANGE, DC 2-WIRE, N/O, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 93001789
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3079 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details