Balluff, Inc. Sensor, Capacitive, M18, Pnp; Supply Voltage Dc Min Balluff BCS M18BBI3-PSC80D-S04K

Description
SENSOR, CAPACITIVE, M18, PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensing Range:1mm to 8mm; Sensing Range Max:8mm; Sensor Output1:PNP; Supply Voltage Range DC:10V to 30V RoHS Compliant: Yes
Datasheet
Description
SENSOR, CAPACITIVE, M18, PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensing Range:1mm to 8mm; Sensing Range Max:8mm; Sensor Output1:PNP; Supply Voltage Range DC:10V to 30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive, M18, Pnp; Supply Voltage Dc Min Balluff - 58T1336 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive, M18, Pnp; Supply Voltage Dc Min Balluff
58T1336
Sensor, Capacitive, M18, Pnp; Supply Voltage Dc Min Balluff 58T1336
SENSOR, CAPACITIVE, M18, PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensing Range:1mm to 8mm; Sensing Range Max:8mm; Sensor Output1:PNP; Supply Voltage Range DC:10V to 30V RoHS Compliant: Yes

SENSOR, CAPACITIVE, M18, PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensing Range:1mm to 8mm; Sensing Range Max:8mm; Sensor Output1:PNP; Supply Voltage Range DC:10V to 30V RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 21313283 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21313283
Proximity Switch 21313283
CAPACITIVE SENSOR, FOR OBJECT DETECTION, 10-30 VDC, 100 HZ, 1-8 MM SENSING RANGE, M12 3 PIN MALE CONNECTOR, M18 THREAD, PNP/N/O, -25 TO +30 DEGREE C, IP67, BCS00M8. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, FOR OBJECT DETECTION, 10-30 VDC, 100 HZ, 1-8 MM SENSING RANGE, M12 3 PIN MALE CONNECTOR, M18 THREAD, PNP/N/O, -25 TO +30 DEGREE C, IP67, BCS00M8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 58T1336 21313283
Product Name Sensor, Capacitive, M18, Pnp; Supply Voltage Dc Min Balluff Proximity Switch
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000005078-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040766-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details