JTEKT North America, Inc. Proximity Switch APS5-18F-E

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 100 MA, 500 VAC, 50/60 HZ, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 100 MA, 500 VAC, 50/60 HZ, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 44564578 - Radwell International
Willingboro, NJ, United States
Proximity Switch
44564578
Proximity Switch 44564578
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 100 MA, 500 VAC, 50/60 HZ, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 100 MA, 500 VAC, 50/60 HZ, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 44564578
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1584830 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details