Balluff, Inc. Photoelectric BAW Z01AC-BLD50B-DP03

Description
(BAW003A) INDUCTIVE DISTANCE SENSOR, 38.5 X 14 X 17 MM, CABLE, EFFECTIVE DISTANCE SE=3.00 MM, IO-LINK. FREE 2 YEAR RADWELL WARRANTY
Description
(BAW003A) INDUCTIVE DISTANCE SENSOR, 38.5 X 14 X 17 MM, CABLE, EFFECTIVE DISTANCE SE=3.00 MM, IO-LINK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 53777209 - Radwell International
Willingboro, NJ, United States
Photoelectric
53777209
Photoelectric 53777209
(BAW003A) INDUCTIVE DISTANCE SENSOR, 38.5 X 14 X 17 MM, CABLE, EFFECTIVE DISTANCE SE=3.00 MM, IO-LINK. FREE 2 YEAR RADWELL WARRANTY

(BAW003A) INDUCTIVE DISTANCE SENSOR, 38.5 X 14 X 17 MM, CABLE, EFFECTIVE DISTANCE SE=3.00 MM, IO-LINK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 53777209
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details