TURCK Inc. Proximity Switch BC5-S18-Y1X

Description
(20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3496039 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3496039
Proximity Switch 3496039
(20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

(20060), SENSOR, EMBEDDABLE, CAPACITIVE, 5MM RANGE, PARTIAL THREAD, 18MM SIZE, NAMUR OUTPUT (ATEX APPROVED), 8.2 VDC NOMINAL, 1 LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
TURCK Sensors & Switches BC5-S18-Y1X

TURCK Sensors & Switches BC5-S18-Y1X

Supplier's Site
Capacitive Sensor, 5Mm, M18 X 1; Sensing Range Max Turck - 05N1023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Sensor, 5Mm, M18 X 1; Sensing Range Max Turck
05N1023
Capacitive Sensor, 5Mm, M18 X 1; Sensing Range Max Turck 05N1023
CAPACITIVE SENSOR, 5MM, M18 X 1; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

CAPACITIVE SENSOR, 5MM, M18 X 1; Sensing Range Max:5mm; Thread Size - Metric:M18 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3496039 05N1023
Product Name Proximity Switch Proximity Switch Capacitive Sensor, 5Mm, M18 X 1; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317821100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3216R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details