Automationdirect.com Proximity Switch APS4-12M-E-D

Description
KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 12MM BODY, POLYCARBONATE HOUSING, FRONT SENSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY
Description
KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 12MM BODY, POLYCARBONATE HOUSING, FRONT SENSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 22666406 - Radwell International
Willingboro, NJ, United States
Proximity Switch
22666406
Proximity Switch 22666406
KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 12MM BODY, POLYCARBONATE HOUSING, FRONT SENSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

KOYO INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 12MM BODY, POLYCARBONATE HOUSING, FRONT SENSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
OPTIMATION INC Sensors & Switches APS4-12M-E-D

OPTIMATION INC Sensors & Switches APS4-12M-E-D

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 22666406
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093516 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details