Radwell International Proximity Switch BES00L2-SUB

Description
SUBSTITUTE FOR BALLUFF BES00L2, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALLUFF BES00L2, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 122447419 - Radwell International
Willingboro, NJ, United States
Proximity Switch
122447419
Proximity Switch 122447419
SUBSTITUTE FOR BALLUFF BES00L2, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALLUFF BES00L2, PROXIMITY SENSOR, INDUCTIVE, M5, SHIELDED, 1.5MM SENSING RANGE, PNP, N/C, 2M PRE-WIRED CABLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 122447419
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093444 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - 620-1035-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details