TURCK Inc. Proximity Switch BC10-S30-VP4X

Description
(2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3484754 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3484754
Proximity Switch 3484754
(2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(2506110), SENSOR, EMBEDDABLE, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, COMPLEMENTARY OUTPUTS, PNP (SOURCING), 10-65 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3484754
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317665845 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details