Radwell International Proximity Switch BCS M30BBI1-POC15D-EP02-SUB

Description
SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 130355922 - Radwell International
Willingboro, NJ, United States
Proximity Switch
130355922
Proximity Switch 130355922
SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALLUFF BCS M30BBI1-POC15D-EP02, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 130355922
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3882 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details