Balluff, Inc. Proximity Switch BES008-FA-89

Description
BES - INDUCTIVE SENSOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
Description
BES - INDUCTIVE SENSOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88255285 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88255285
Proximity Switch 88255285
BES - INDUCTIVE SENSOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

BES - INDUCTIVE SENSOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88255285
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers