TURCK Inc. Proximity Switch BC10-M30-AZ3X

Description
DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 582512 - Radwell International
Willingboro, NJ, United States
Proximity Switch
582512
Proximity Switch 582512
DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, CAPACITIVE, 10MM RANGE, PARTIAL THREAD, 30MM SIZE, NORMALLY OPEN, 2 WIRE, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 582512
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3260ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details