Balluff, Inc. Proximity Switch BES 516-211-E5-E-S27

Description
INDUCTIVE PROXIMITY SWITCH, 20-250 VAC/DC, 5-250 MA, 400 HZ, N/O, 5 MM SENSING RANGE, M12 MALE CONNECTOR, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, (BES028R). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 20-250 VAC/DC, 5-250 MA, 400 HZ, N/O, 5 MM SENSING RANGE, M12 MALE CONNECTOR, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, (BES028R). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 397262 - Radwell International
Willingboro, NJ, United States
Proximity Switch
397262
Proximity Switch 397262
INDUCTIVE PROXIMITY SWITCH, 20-250 VAC/DC, 5-250 MA, 400 HZ, N/O, 5 MM SENSING RANGE, M12 MALE CONNECTOR, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, (BES028R). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 20-250 VAC/DC, 5-250 MA, 400 HZ, N/O, 5 MM SENSING RANGE, M12 MALE CONNECTOR, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, (BES028R). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BALLUFF Sensors & Switches BES 516-211-E5-E-S27

BALLUFF Sensors & Switches BES 516-211-E5-E-S27

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 397262
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3280LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details