Pulsotronic GmbH & Co KG Proximity Switch 9962-1602

Description
PROXIMITY SENSOR, 5 METER, 3 WIRE, NON-FLUSH MOUNT,10-30 VDC, 400 MA, PNP. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 5 METER, 3 WIRE, NON-FLUSH MOUNT,10-30 VDC, 400 MA, PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4859307 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4859307
Proximity Switch 4859307
PROXIMITY SENSOR, 5 METER, 3 WIRE, NON-FLUSH MOUNT,10-30 VDC, 400 MA, PNP. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 5 METER, 3 WIRE, NON-FLUSH MOUNT,10-30 VDC, 400 MA, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4859307
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1183ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity sensor - SIEN-M18NB-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers