Automationdirect.com Proximity Switch APS-14-15N

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, FRONT SENSING, 20-30 VDC,15MM OPERATING DISTANCE, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, FRONT SENSING, 20-30 VDC,15MM OPERATING DISTANCE, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 680269 - Radwell International
Willingboro, NJ, United States
Proximity Switch
680269
Proximity Switch 680269
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, FRONT SENSING, 20-30 VDC,15MM OPERATING DISTANCE, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, NPN, FRONT SENSING, 20-30 VDC,15MM OPERATING DISTANCE, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 680269
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details