Balluff, Inc. Proximity Sensors BCS M08T4E2-PSM15C-S49G

Description
BALLUFF BCS M08T4E2-PSM15C-S49G
Request a Quote
Description
BALLUFF BCS M08T4E2-PSM15C-S49G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9027420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
9027420
Proximity Sensors 9027420
BALLUFF BCS M08T4E2-PSM15C-S49G

BALLUFF BCS M08T4E2-PSM15C-S49G

Supplier's Site
Proximity Switch - 84583325 - Radwell International
Willingboro, NJ, United States
Proximity Switch
84583325
Proximity Switch 84583325
CAPACITIVE SENSOR, M8X1, CONNECTOR, NORMALLY OPEN (NO), PNP, 1.5 MM, FLUSH, BCS002A. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, M8X1, CONNECTOR, NORMALLY OPEN (NO), PNP, 1.5 MM, FLUSH, BCS002A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 9027420 84583325
Product Name Proximity Sensors Proximity Switch
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1185LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Hardware - 08313621241 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details