Radwell International Proximity Switch BAW002C-SUB

Description
SUBSTITUTE FOR BALLUFF BAW002C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BALLUFF BAW002C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60303516 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60303516
Proximity Switch 60303516
SUBSTITUTE FOR BALLUFF BAW002C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BALLUFF BAW002C, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY ANALOG OUTPUT, 0-10V OUTPUT, 4-PIN, M12 QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60303516
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093381 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A3240LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details