Balluff, Inc. Proximity Switch BES 516-208-S5-E

Description
(BES0284) INDUCTIVE SENSOR, 12 X 85 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
(BES0284) INDUCTIVE SENSOR, 12 X 85 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 5661455 - Radwell International
Willingboro, NJ, United States
Proximity Switch
5661455
Proximity Switch 5661455
(BES0284) INDUCTIVE SENSOR, 12 X 85 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

(BES0284) INDUCTIVE SENSOR, 12 X 85 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 5661455
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1701-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Proximity sensor - SIES-Q5B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers