JTEKT North America, Inc. Proximity Switch APS5-18F-E-3M

Description
PROXITMITY SWITCH, 3 WIRE, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXITMITY SWITCH, 3 WIRE, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 217409171 - Radwell International
Willingboro, NJ, United States
Proximity Switch
217409171
Proximity Switch 217409171
PROXITMITY SWITCH, 3 WIRE, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

PROXITMITY SWITCH, 3 WIRE, IP67, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 217409171
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1479-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Voltage
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers