SICK Photoelectric ACIM1-P3221S01

Description
DISCONTINUED BY MANUFACTURER, SENSOR, PNP, 85-250 VAC IN, 20 VDC OUT, 4-PIN M8 PIGTAIL CONNECTOR, LED INDICATORS, IP65, (SICK 1056829), (DEMATIC 05149-00002). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, PNP, 85-250 VAC IN, 20 VDC OUT, 4-PIN M8 PIGTAIL CONNECTOR, LED INDICATORS, IP65, (SICK 1056829), (DEMATIC 05149-00002). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 43116119 - Radwell International
Willingboro, NJ, United States
Photoelectric
43116119
Photoelectric 43116119
DISCONTINUED BY MANUFACTURER, SENSOR, PNP, 85-250 VAC IN, 20 VDC OUT, 4-PIN M8 PIGTAIL CONNECTOR, LED INDICATORS, IP65, (SICK 1056829), (DEMATIC 05149-00002). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, PNP, 85-250 VAC IN, 20 VDC OUT, 4-PIN M8 PIGTAIL CONNECTOR, LED INDICATORS, IP65, (SICK 1056829), (DEMATIC 05149-00002). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43116119
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000617-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2103807 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details