This range of M12 cylindrical inductive proximity sensors from the BALLUFF BES series are designed to with stand pressures up to 500 bars and are perfect to be used in a wide vareity of metal detection applications with in high pressure industrial environments.
Pressure resistant up to 500 Bars. Pre cabled or connector. Flush shielded or non-flush unshielded. 3 wire DC configuration
Body Style = Barrel
Thread Size = M12 x 1
Output Type = PNP
Detection Range = 1.5 mm
Terminal Type = M12 Connector
Supply Voltage = 10 - 30 V dc
Length = 78mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
IP Rating = IP68
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 8141049 |
Sensor Technology | Inductive Proximity Sensor |