Balluff, Inc. Proximity Switch BES 516-114-BO-C-03

Description
(BES0162) INDUCTIVE SENSOR, 30 X 76.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
(BES0162) INDUCTIVE SENSOR, 30 X 76.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4716468 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4716468
Proximity Switch 4716468
(BES0162) INDUCTIVE SENSOR, 30 X 76.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

(BES0162) INDUCTIVE SENSOR, 30 X 76.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4716468
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2047580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details