Koyo International Limited Proximity Switch APS4-12S-E-D

Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 6.5 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67 ENCLOSURE PROTECTION, PIGTAIL LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 6.5 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67 ENCLOSURE PROTECTION, PIGTAIL LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 32199027 - Radwell International
Willingboro, NJ, United States
Proximity Switch
32199027
Proximity Switch 32199027
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 6.5 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67 ENCLOSURE PROTECTION, PIGTAIL LEAD. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 X 27 X 6.5 MM BODY, POLYCARBONATE HOUSING, TOP SENSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, IP67 ENCLOSURE PROTECTION, PIGTAIL LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KOYO INTERNATIONAL Sensors & Switches APS4-12S-E-D

KOYO INTERNATIONAL Sensors & Switches APS4-12S-E-D

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 32199027
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers