Radwell International Proximity Switch BES027MSUB

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60303504 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60303504
Proximity Switch 60303504
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60303504
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1009108-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Inductive Proximity Sensors - 5000000401-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details