TURCK Inc. Proximity Switch BC10-M30-VN4X

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 582518 - Radwell International
Willingboro, NJ, United States
Proximity Switch
582518
Proximity Switch 582518
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CAPACITIVE, M30 X 1.5, 10-65 VDC, 4-WIRE, NPN OUTPUT, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 582518
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers