DigiKey Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| CONN PIN .062 26-30AWG AU CRIMP | |
| CONN PIN 10AWG GOLD CRIMP | |
| CONN PIN 10AWG SILVER CRIMP | |
| CONN PIN 10AWG TIN CRIMP | |
| CONN PIN 10AWG TIN-LEAD CRIMP | |
| CONN PIN 12-14AWG GOLD CRIMP | |
| CONN PIN 12-14AWG SILVER CRIMP | |
| CONN PIN 12-16AWG GOLD CRIMP | |
| CONN PIN 12-16AWG SILVER CRIMP | |
| CONN PIN 12-16AWG TIN CRIMP | |
| CONN PIN 12-16AWG TIN-LEAD CRIMP | |
| CONN PIN 14-18AWG CRIMP | |
| CONN PIN 14-18AWG GOLD CRIMP | |
| CONN PIN 14-18AWG TIN CRIMP | |
| CONN PIN 14-18AWG TIN-LEAD CRIMP | |
| CONN PIN 14-20AWG GOLD CRIMP | |
| CONN PIN 14-20AWG TIN CRIMP | |
| CONN PIN 14AWG GOLD CRIMP | |
| CONN PIN 16-18AWG GOLD CRIMP | |
| CONN PIN 16-18AWG GOLD SOLDER | |
| CONN PIN 16-18AWG TIN CRIMP | |
| CONN PIN 16-18AWG TIN-LEAD CRIMP | |
| CONN PIN 18-22AWG GOLD CRIMP | |
| CONN PIN 18-22AWG TIN CRIMP | |
| CONN PIN 18AWG GOLD CRIMP | |
| CONN PIN 18AWG GOLD SOLDER CUP | |
| CONN PIN 20-24AWG GOLD CRIMP | |
| CONN PIN 20-24AWG TIN CRIMP | |
| CONN PIN 20-24AWG TIN-LEAD CRIMP | |
| CONN PIN 20-26AWG GOLD SOLDER | |
| CONN PIN 20AWG GOLD CRIMP | |
| CONN PIN 22-28AWG TIN CRIMP | |
| CONN PIN 23-26AWG GOLD CRIMP | |
| CONN PIN 24-26AWG GOLD CRIMP | |
| CONN PIN 24-26AWG TIN CRIMP | |
| CONN PIN 24-26AWG TIN-LEAD CRIMP | |
| CONN PIN 24-28AWG GOLD CRIMP | |
| CONN PIN 26-30AWG GOLD CRIMP | |
| CONN PIN 26AWG GOLD CRIMP | |
| CONN PIN 4AWG NICKEL CRIMP | |
| CONN PIN 8-10AWG GOLD CRIMP | |
| CONN PIN 8-10AWG SILVER CRIMP | |
| CONN PIN 8AWG GOLD CRIMP | |
| CONN PIN COAX RG-178B GOLD SLDR | |
| CONN PIN COAX RG-405 GOLD SOLDER | |
| CONN PIN GOLD CRIMP | |
| CONN PIN GOLD SOLDER CUP | |
| CONN PIN GOLD SOLDER | |
| CONN PIN GOLD WIRE WRAP | |
| CONN PIN TIN WIRE WRAP | |
| CONN PIN TIN-LEAD WIRE WRAP | |
| CONN SCKT 14-18AWG NICKEL CRIMP | |
| CONN SCKT COAX CABLE 0.047" GOLD | |
| CONN SCKT COAX RG-405 GOLD SLDR | |
| CONN SOCKET 10AWG GOLD CRIMP | |
| CONN SOCKET 10AWG SILVER CRIMP | |
| CONN SOCKET 10AWG TIN CRIMP | |
| CONN SOCKET 12-14AWG GOLD CRIMP | |
| CONN SOCKET 12-14AWG SILVR CRIMP | |
| CONN SOCKET 12-16AWG GOLD CRIMP | |
| CONN SOCKET 12-16AWG SILVR CRIMP | |
| CONN SOCKET 12-16AWG TIN CRIMP | |
| CONN SOCKET 14-18AWG GOLD CRIMP | |
| CONN SOCKET 14-18AWG TIN CRIMP | |
| CONN SOCKET 16-18AWG GOLD CRIMP | |
| CONN SOCKET 16-18AWG GOLD SLDR | |
| CONN SOCKET 16-18AWG TIN CRIMP | |
| CONN SOCKET 18-22AWG GOLD CRIMP | |
| CONN SOCKET 18-22AWG TIN CRIMP | |
| CONN SOCKET 18AWG GOLD SLDR CUP | |
| CONN SOCKET 20-24AWG GOLD CRIMP | |
| CONN SOCKET 20-24AWG TIN CRIMP | |
| CONN SOCKET 20-26AWG GOLD SLDR | |
| CONN SOCKET 20AWG GOLD CRIMP | |
| CONN SOCKET 22-28AWG TIN CRIMP | |
| CONN SOCKET 24-26AWG GOLD CRIMP | |
| CONN SOCKET 24-26AWG TIN CRIMP | |
| CONN SOCKET 24-28AWG GOLD CRIMP | |
| CONN SOCKET 24-30AWG TIN CRIMP | |
| CONN SOCKET 26-30AWG GOLD CRIMP | |
| CONN SOCKET 26-30AWG TIN CRIMP | |
| CONN SOCKET 26AWG GOLD CRIMP | |
| CONN SOCKET 4AWG NICKEL CRIMP | |
| CONN SOCKET 8-10AWG GOLD CRIMP | |
| CONN SOCKET 8-10AWG SILV CRIMP | |
| CONN SOCKET GOLD CRIMP | |
| CONN SOCKET GOLD SOLDER EYELET | |
| CONN SOCKET GOLD SOLDER | |
| CONN SOCKET GOLD WIRE WRAP | |
| CONN SOCKET TIN SOLDER EYELET | |
| CONN SOCKET TIN WIRE WRAP | |
| CONN SOCKET TIN-LEAD SLDR EYELET | |
| CONN SOCKET TIN-LEAD WIRE WRAP | |
| CONTACT COAX PIN 22-26AWG SOLDER | |
| D-602-0172 | |
| DIN 4/0 PIN CONTACT | |
| DIN 4/0 SOCKET CONTACT | |
| HD LOOSE PC 15A REEL CONTACT | |
| HD LOOSE PC 30A REEL CONTACT | |
| HD LOOSE PC 45A REEL CONTACT | |
| LOOSE PIECE 45A CONTACT | |
| LOW DETENT LOOSE PC 30A REEL CON | |
| M12 A-CODE 8PIN MALE CONTACT AWG | |
| M12 FEMELE CONTACT PACK D0.8MM A | |
| M12 HAR-SPEED FEMALE CONTACT AWG | |
| M12 POWER CONTACT, FEMALE, 23.2M | |
| M12 POWER CONTACT, MALE, 23.2MM, | |
| M12 POWER PE CONTACT, MALE, 24.8 | |
| PP15/45 CONTACT #16/20 SILVER PL | |
| PP15/45 LOW DETENT LOOSE PC 15A | |
| PP15/45 REELED CONTACTSIIVER PLA |
| << Prev | Next >> |