TE Connectivity Contacts - Multi Purpose 66569-2

Description
CONN SOCKET 18AWG GOLD SLDR CUP
Request a Quote Datasheet
Description
CONN SOCKET 18AWG GOLD SLDR CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1029CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1029CT-ND
Contacts - Multi Purpose A1029CT-ND
CONN SOCKET 18AWG GOLD SLDR CUP

CONN SOCKET 18AWG GOLD SLDR CUP

Buy Now Datasheet
Contacts - Multi Purpose - A1029TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1029TR-ND
Contacts - Multi Purpose A1029TR-ND
CONN SOCKET 18AWG GOLD SLDR CUP

CONN SOCKET 18AWG GOLD SLDR CUP

Buy Now Datasheet
Contact, Solder, Socket, 18Awg, Solder; For Use With Amp Te Connectivity - 16H3324 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Solder, Socket, 18Awg, Solder; For Use With Amp Te Connectivity
16H3324
Contact, Solder, Socket, 18Awg, Solder; For Use With Amp Te Connectivity 16H3324
CONTACT, SOLDER, SOCKET, 18AWG, SOLDER; For Use With:AMP Circular Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:17AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOLDER, SOCKET, 18AWG, SOLDER; For Use With:AMP Circular Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:17AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A1029CT-ND 16H3324
Product Name Contacts - Multi Purpose Contact, Solder, Socket, 18Awg, Solder; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data