TE Connectivity Contacts - Multi Purpose 205090-2

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A132329CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A132329CT-ND
Contacts - Multi Purpose A132329CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A132329TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A132329TR-ND
Contacts - Multi Purpose A132329TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, D Sub, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 33B6817 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
33B6817
Contact, D Sub, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 33B6817
CONTACT, D SUB, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 Circular Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, D SUB, SOCKET, 24-20AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029 Circular Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A132329CT-ND 33B6817
Product Name Contacts - Multi Purpose Contact, D Sub, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Features Machined
Contact Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355833-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details