TE Connectivity Contacts - Multi Purpose 6-66506-1

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 6-66506-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
6-66506-1-ND
Contacts - Multi Purpose 6-66506-1-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 96F7902 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
96F7902
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 96F7902
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6-66506-1-ND 96F7902
Product Name Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details