TE Connectivity D Sub Contacts 66504-9

Description
TE Connectivity 66504-9
Request a Quote Datasheet
Description
TE Connectivity 66504-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6808904 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808904
D Sub Contacts 6808904
TE Connectivity 66504-9

TE Connectivity 66504-9

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 66504-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66504-9
Connectors, Interconnects - Contacts - Multi Purpose 66504-9
Win Source Part Number: 1363397-66504-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 66504 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze

Win Source Part Number: 1363397-66504-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 31 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 66504
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A1680-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1680-ND
Contacts - Multi Purpose A1680-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 25C1826 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
25C1826
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 25C1826
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Subminiature Housings; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6808904 66504-9 A1680-ND 25C1826
Product Name D Sub Contacts Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details