TE Connectivity Contacts - Multi Purpose 5-66461-9

Description
CONN SOCKET TIN WIRE WRAP
Request a Quote Datasheet
Description
CONN SOCKET TIN WIRE WRAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A33764-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A33764-ND
Contacts - Multi Purpose A33764-ND
CONN SOCKET TIN WIRE WRAP

CONN SOCKET TIN WIRE WRAP

Buy Now Datasheet
Circular Contact, Socket, Crimp, 32Awg; Product Range Amp Te Connectivity - 19R0638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 32Awg; Product Range Amp Te Connectivity
19R0638
Circular Contact, Socket, Crimp, 32Awg; Product Range Amp Te Connectivity 19R0638
CIRCULAR CONTACT, SOCKET, CRIMP, 32AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 32AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Wire Size AWG Min:-; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A33764-ND 19R0638
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 32Awg; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details