TE Connectivity Crimp Contacts 66598-2

Description
TE Connectivity 66598-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 66598-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7174694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7174694P
Crimp Contacts 7174694P
TE Connectivity 66598-2 Crimp Terminal

TE Connectivity 66598-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7174694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7174694
Crimp Contacts 7174694
TE Connectivity 66598-2 Crimp Terminal

TE Connectivity 66598-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640868
Crimp Contacts 1640868
TE Connectivity 66598-2 Crimp Terminal

TE Connectivity 66598-2 Crimp Terminal

Supplier's Site
Contacts - Multi Purpose - A25012CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25012CT-ND
Contacts - Multi Purpose A25012CT-ND
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25012TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25012TR-ND
Contacts - Multi Purpose A25012TR-ND
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 75Y5589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amp Te Connectivity
75Y5589
Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amp Te Connectivity 75Y5589
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:AMP Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7174694P A25012CT-ND 75Y5589
Product Name Crimp Contacts Contacts - Multi Purpose Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0344-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details