TE Connectivity Contacts - Multi Purpose 213847-3

Description
CONN SOCKET 12-14AWG SILVR CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12-14AWG SILVR CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25069-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25069-ND
Contacts - Multi Purpose A25069-ND
CONN SOCKET 12-14AWG SILVR CRIMP

CONN SOCKET 12-14AWG SILVR CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 213847-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
213847-3
Connectors, Interconnects - Contacts - Multi Purpose 213847-3
Win Source Part Number: 1363404-213847-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 50 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate .125 Powerband Package: Bulk Product Status: Active Base Product Number: 213847 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Silver Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Copper

Win Source Part Number: 1363404-213847-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 50 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate .125 Powerband
Package: Bulk
Product Status: Active
Base Product Number: 213847
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 12-14 AWG
Contact Finish: Silver
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Copper

Buy Now Datasheet
Circular Connector Contacts - 3602520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3602520
Circular Connector Contacts 3602520
TE Connectivity 213847-3

TE Connectivity 213847-3

Supplier's Site
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity - 39C0094 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
39C0094
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity 39C0094
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25069-ND 213847-3 3602520 39C0094
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details