TE Connectivity Contacts - Multi Purpose 66424-7

Description
CONN SOCKET 26-30AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 26-30AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25089CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25089CT-ND
Contacts - Multi Purpose A25089CT-ND
CONN SOCKET 26-30AWG GOLD CRIMP

CONN SOCKET 26-30AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25089TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25089TR-ND
Contacts - Multi Purpose A25089TR-ND
CONN SOCKET 26-30AWG GOLD CRIMP

CONN SOCKET 26-30AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66424-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66424-7
Connectors, Interconnects - Contacts - Multi Purpose 66424-7
Win Source Part Number: 1363319-66424-7 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66424 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Brass

Win Source Part Number: 1363319-66424-7
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66424
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25089CT-ND 66424-7
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10104321-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers