TE Connectivity Contacts - Multi Purpose 66597-1

Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25129TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25129TR-ND
Contacts - Multi Purpose A25129TR-ND
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25129CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25129CT-ND
Contacts - Multi Purpose A25129CT-ND
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity - 68AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
68AH8148
Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity 68AH8148
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25129TR-ND 68AH8148
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 14Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details