TE Connectivity Contacts - Multi Purpose 66597-8

Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A32009CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32009CT-ND
Contacts - Multi Purpose A32009CT-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A32009TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32009TR-ND
Contacts - Multi Purpose A32009TR-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Crimp Contacts - 7196583P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196583P
Crimp Contacts 7196583P
TE Connectivity 66597-8 Crimp Terminal

TE Connectivity 66597-8 Crimp Terminal

Supplier's Site
Crimp Contacts - 7196583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196583
Crimp Contacts 7196583
TE Connectivity 66597-8 Crimp Terminal

TE Connectivity 66597-8 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648005
Crimp Contacts 1648005
TE Connectivity 66597-8 Crimp Terminal

TE Connectivity 66597-8 Crimp Terminal

Supplier's Site
Contact, Pin, 18-14 Awg, Crimp; Product Range Amp Te Connectivity - 68AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14 Awg, Crimp; Product Range Amp Te Connectivity
68AH0528
Contact, Pin, 18-14 Awg, Crimp; Product Range Amp Te Connectivity 68AH0528
CONTACT, PIN, 18-14 AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP M Series Connectors; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18-14 AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP M Series Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A32009CT-ND 7196583P 68AH0528
Product Name Contacts - Multi Purpose Crimp Contacts Contact, Pin, 18-14 Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details