TE Connectivity Contacts - Multi Purpose 66331-5

Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1656TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1656TR-ND
Contacts - Multi Purpose A1656TR-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1656CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1656CT-ND
Contacts - Multi Purpose A1656CT-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Socket, Crimp, 20Awg; Product Range Amp Te Connectivity - 68AH8340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 20Awg; Product Range Amp Te Connectivity
68AH8340
Circular Contact, Socket, Crimp, 20Awg; Product Range Amp Te Connectivity 68AH8340
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Lead Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A1656TR-ND 68AH8340
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 20Awg; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0377 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details