TE Connectivity Contacts - Multi Purpose 213603-1

Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN-LEAD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25011TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25011TR-ND
Contacts - Multi Purpose A25011TR-ND
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25011CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25011CT-ND
Contacts - Multi Purpose A25011CT-ND
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 85C1635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
85C1635
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 85C1635
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25011TR-ND 85C1635
Product Name Contacts - Multi Purpose Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details