TE Connectivity Contacts - Multi Purpose 51565-2

Description
CONN SOCKET GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25147-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25147-ND
Contacts - Multi Purpose A25147-ND
CONN SOCKET GOLD CRIMP

CONN SOCKET GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity - 50F647 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
50F647
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity 50F647
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:30AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25147-ND 50F647
Product Name Contacts - Multi Purpose Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Brush Contact Material - FAG 150A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details