TE Connectivity Contacts - Multi Purpose 66564-8

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25115CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25115CT-ND
Contacts - Multi Purpose A25115CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25115TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25115TR-ND
Contacts - Multi Purpose A25115TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity - 92AH7022 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity
92AH7022
Contact, Pin, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity 92AH7022
CONTACT, PIN, 24-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 24-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25115CT-ND 92AH7022
Product Name Contacts - Multi Purpose Contact, Pin, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details