TE Connectivity Contacts - Multi Purpose 66582-2

Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A99865TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A99865TR-ND
Contacts - Multi Purpose A99865TR-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A99865CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A99865CT-ND
Contacts - Multi Purpose A99865CT-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Socket, Crimp, 18Awg; Product Range Amp Te Connectivity - 27C7557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 18Awg; Product Range Amp Te Connectivity
27C7557
Circular Contact, Socket, Crimp, 18Awg; Product Range Amp Te Connectivity 27C7557
CIRCULAR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Multimate Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Multimate Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A99865TR-ND 27C7557
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 18Awg; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details